No distributors results available
View Full Pricing & Stock ComparisonUSB IC Type | Stereo Audio Interface |
---|---|
USB Standard | USB 1.1 |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | TQFP |
No. of Pins | 48Pins |
Data Rate | 12Mbps |
No. of Ports | 2 Port, 2Ports |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1020 |
IC Temperature Range | Commercial |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
USB Type | USB Streaming Controller |
Where can I find additional details, specifications and documents for a TAS1020BPFBG4?
Additional datasheets, footprints and schematics for TAS1020BPFBG4 are listed on our Part Details page. You can also find images and similar parts to TAS1020BPFBG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAS1020BPFBG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAS1020BPFBG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAS1020BPFBG4 fall under?
The TAS1020BPFBG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TAS1020BPFBG4 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAS1020BPFBG4 you can contact the distributor directly for product support, shipping queries etc.
Is the TAS1020BPFBG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAS1020BPFBG4 have stock available?
There is no stock from authorised distributors for TAS1020BPFBG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAS1020BPFBG4 often in real-time on the comparison pages.
What if I can't find stock of TAS1020BPFBG4?
You can fill out our help required form which you can use to request a quote for TAS1020BPFBG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.