Status: | Unknown |
---|---|
Series: | TARS-IMU Series |
RoHS: | Unknown |
Supply Voltage DC Min | 9V |
---|---|
Supply Voltage DC Max | 36V |
Bandwidth | - |
Rate Range | - |
Scale Factor | - |
Product Range | TARS-IMU Series |
TARS-IMU, Transportation Attitude Reference Sensor-HCASS,6-Axis,14/28V, CAN J1939 | Honeywell TARS-HCASS | RS Americas |
TARS -GEN SALES | RS |
Angular Rate Sensor, 245Deg/S, 9-36V | Newark Electronics |
INERTIAL MEASUREMENT SENSOR, 36V | Farnell |
Where can I find additional details, specifications and documents for a TARS-HCASS?
Additional datasheets, footprints and schematics for TARS-HCASS are listed on our Part Details page. You can also find images and similar parts to TARS-HCASS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TARS-HCASS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TARS-HCASS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TARS-HCASS fall under?
The TARS-HCASS is listed under Honeywell Parts.
Can I view similar or alternative parts?
You can view similar parts to TARS-HCASS when available in the Honeywell Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TARS-HCASS you can contact the distributor directly for product support, shipping queries etc.
Is the TARS-HCASS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TARS-HCASS have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TARS-HCASS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TARS-HCASS often in real-time on the comparison pages.
What if I can't find stock of TARS-HCASS?
You can fill out our help required form which you can use to request a quote for TARS-HCASS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.