Capacitance | 68µF |
---|---|
Voltage Rating | 25V |
Product Range | - |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | - |
Operating Temperature Min | - |
Operating Temperature Max | - |
ESR | - |
SVHC | No SVHC (17-Dec-2015) |
Tantalum Capacitor, Tap Series, 68 F, 20%, 25 V, Radial Leaded Rohs Compliant: Yes |Kyocera Avx TAP686M025CCS | Newark Electronics |
Tantalum Capacitor, 68 uF, 25 V, ± 20%, 5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
68UF 25V 20% 5.0MM LS | TTI Europe |
Where can I find additional details, specifications and documents for a TAP686M025CCS?
Additional datasheets, footprints and schematics for TAP686M025CCS are listed on our Part Details page. You can also find images and similar parts to TAP686M025CCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP686M025CCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP686M025CCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP686M025CCS fall under?
The TAP686M025CCS is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP686M025CCS when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP686M025CCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP686M025CCS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAP686M025CCS have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Farnell and Avnet Asia have stock available or on a lead time for TAP686M025CCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP686M025CCS often in real-time on the comparison pages.
What if I can't find stock of TAP686M025CCS?
You can fill out our help required form which you can use to request a quote for TAP686M025CCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.