Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Compliant |
Capacitance | 68µF |
---|---|
Voltage Rating | 20V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Tantalum Capacitor, 68Uf, 20V, 0.9 Ohm, 0.1, Radial | Newark Electronics |
Cap Tant Solid 68uF 20V 10% (9 X 16mm) Radial 5mm 0.9 Ohm 125°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a TAP686K020CCS?
Additional datasheets, footprints and schematics for TAP686K020CCS are listed on our Part Details page. You can also find images and similar parts to TAP686K020CCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP686K020CCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP686K020CCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP686K020CCS fall under?
The TAP686K020CCS is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP686K020CCS when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP686K020CCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP686K020CCS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAP686K020CCS have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for TAP686K020CCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP686K020CCS often in real-time on the comparison pages.
What if I can't find stock of TAP686K020CCS?
You can fill out our help required form which you can use to request a quote for TAP686K020CCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.