Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Compliant |
Capacitance | 68µF |
---|---|
Voltage Rating | 16V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Capacitor Tant, 68Uf, 16V, 1 Ohm, 0.1, Rad, Full Reel | Newark Electronics |
Tantalum Capacitor, 68 uF, 16 V, ± 10%, 5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a TAP686K016CRW?
Additional datasheets, footprints and schematics for TAP686K016CRW are listed on our Part Details page. You can also find images and similar parts to TAP686K016CRW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP686K016CRW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP686K016CRW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP686K016CRW fall under?
The TAP686K016CRW is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP686K016CRW when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP686K016CRW you can contact the distributor directly for product support, shipping queries etc.
Is the TAP686K016CRW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAP686K016CRW have stock available?
Authorised distributors including Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for TAP686K016CRW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP686K016CRW often in real-time on the comparison pages.
What if I can't find stock of TAP686K016CRW?
You can fill out our help required form which you can use to request a quote for TAP686K016CRW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.