TAP686K016CCS Capacitors by KYOCERA AVX

CAPACITOR TANT, 68UF, 16V, 1 OHM, 0.1, RAD

Status: Unknown
Series: TAP Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.37

Distributor Stock
Logo for RS
RS
from US$1.37
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.87
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.80
-
Buy Now
Logo for Avnet America
Avnet America
from US$5.02
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.36
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 68µF
Voltage Rating 16V
Product Range TAP Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Lead Spacing 5mm
Operating Temperature Min -55°C
ESR 1ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor, Tantalum | RS
Capacitor Tant, 68Uf, 16V, 1 Ohm, 0.1, Rad | Newark Electronics
TAP Series 68 uF â–’10 % 16 V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics
Tantalum Capacitor, 68 uF, 16 V, ± 10%, 5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America
Capacitor, 68 uF, 16 VDC @ 85 C, 20 V @ 85 C, +/- 10, L, Radial Leaded, -55 C | AVX TAP686K016CCS | RS Americas
Tantalum Capacitor, 68 uF, 16 V, � 10%, 5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAP686K016CCS?

Additional datasheets, footprints and schematics for TAP686K016CCS are listed on our Part Details page. You can also find images and similar parts to TAP686K016CCS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAP686K016CCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP686K016CCS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAP686K016CCS fall under?

The TAP686K016CCS is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAP686K016CCS when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAP686K016CCS you can contact the distributor directly for product support, shipping queries etc.

Is the TAP686K016CCS RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TAP686K016CCS have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TAP686K016CCS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAP686K016CCS often in real-time on the comparison pages.

What if I can't find stock of TAP686K016CCS?

You can fill out our help required form which you can use to request a quote for TAP686K016CCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay