Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.47
Distributor | Stock | ||
---|---|---|---|
element14
from US$9.47
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 35V |
Product Range | - |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
ESR | 0.8ohm |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a TAP476M035CCSY?
Additional datasheets, footprints and schematics for TAP476M035CCSY are listed on our Part Details page. You can also find images and similar parts to TAP476M035CCSY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP476M035CCSY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP476M035CCSY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP476M035CCSY fall under?
The TAP476M035CCSY is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP476M035CCSY when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP476M035CCSY you can contact the distributor directly for product support, shipping queries etc.
Is the TAP476M035CCSY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAP476M035CCSY have stock available?
Authorised distributors including element14 have stock available or on a lead time for TAP476M035CCSY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP476M035CCSY often in real-time on the comparison pages.
What if I can't find stock of TAP476M035CCSY?
You can fill out our help required form which you can use to request a quote for TAP476M035CCSY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.