TAP476M020CCS. Capacitors by KYOCERA AVX

CAP, TANTALUM, 47UF, 20V, RADIAL

Status: Unknown
Series: TAP Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.35

Distributor Stock
Logo for Farnell
Farnell
from US$1.25
135
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.35
135
in stock
Buy Now
Logo for element14
element14
from US$0.98
135
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.92
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.28
-
Buy Now

Specifications

Capacitance 47µF
Voltage Rating 20V
Product Range TAP Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lead Spacing 5mm
Operating Temperature Min -55°C
ESR 1.2ohm
RoHS Compliant Yes

Alternative Descriptions

Cap, Tantalum, 47Uf, 20V, Radial | Newark Electronics
CAP TANT 47UF 20V 20% RADIAL | Future Electronics
Tantalum Capacitor, 47 uF, 20 V, ± 20%, 5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAP476M020CCS.?

Additional datasheets, footprints and schematics for TAP476M020CCS. are listed on our Part Details page. You can also find images and similar parts to TAP476M020CCS. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAP476M020CCS. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP476M020CCS. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAP476M020CCS. fall under?

The TAP476M020CCS. is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAP476M020CCS. when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAP476M020CCS. you can contact the distributor directly for product support, shipping queries etc.

Is the TAP476M020CCS. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TAP476M020CCS. have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TAP476M020CCS..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAP476M020CCS. often in real-time on the comparison pages.

What if I can't find stock of TAP476M020CCS.?

You can fill out our help required form which you can use to request a quote for TAP476M020CCS. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay