Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Compliant |
Prices starting from US$1.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.95
|
No stock
|
Buy Now | |
RS Americas
from US$2.33
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$1.86
|
107
in stock
|
Buy Now | |
element14
from US$1.89
|
107
in stock
|
Buy Now | |
Farnell
from US$2.11
|
107
in stock
|
Buy Now | |
Future Electronics
from US$2.97
|
-
|
Buy Now | |
Avnet America
from US$2.59
|
-
|
Buy Now | |
TTI Europe
from US$2.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 25V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Capacitor, 47 uF, 25 VDC @ 85 C, 33 V @ 85 C, +/- 10, M, Radial Leaded, -55 C | AVX TAP476K025CCS | RS Americas |
Tantalum Capacitor, 47Uf, 25V, 1 Ohm, 0.1, Radial | Newark Electronics |
Capacitor, Tantalum | RS |
TAP Series 47 uF â–’10 % 25 V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Tantalum Capacitor, 47 uF, 25 V, ± 10%, 5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
47UF 25V 10% 5.0MM LS | TTI Europe |
Tantalum Capacitor, 47 uF, 25 V, � 10%, 5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAP476K025CCS?
Additional datasheets, footprints and schematics for TAP476K025CCS are listed on our Part Details page. You can also find images and similar parts to TAP476K025CCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP476K025CCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP476K025CCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP476K025CCS fall under?
The TAP476K025CCS is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP476K025CCS when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP476K025CCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP476K025CCS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAP476K025CCS have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TAP476K025CCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP476K025CCS often in real-time on the comparison pages.
What if I can't find stock of TAP476K025CCS?
You can fill out our help required form which you can use to request a quote for TAP476K025CCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.