Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Compliant |
Prices starting from US$0.13
Capacitance | 4.7µF |
---|---|
Voltage Rating | 10V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.5mm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
TAP Series 4.7 uF â–’10 % 10 V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Capacitor, Tantalum, 4.7 uF, 10 V @ 85 C, 13 V @ 85 C, +/- 10, A mA, 6% (Max.) | AVX TAP475K010SCS | RS Americas |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum Capacitor, 4.7Uf, 10V, 8 Ohm, 0.1, Radial | Newark Electronics |
Tantalum Capacitor, 4.7 uF, 10 V, ± 10%, 2.5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a TAP475K010SCS?
Additional datasheets, footprints and schematics for TAP475K010SCS are listed on our Part Details page. You can also find images and similar parts to TAP475K010SCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP475K010SCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP475K010SCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP475K010SCS fall under?
The TAP475K010SCS is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP475K010SCS when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP475K010SCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP475K010SCS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAP475K010SCS have stock available?
Authorised distributors including Future Electronics, RS Americas, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for TAP475K010SCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP475K010SCS often in real-time on the comparison pages.
What if I can't find stock of TAP475K010SCS?
You can fill out our help required form which you can use to request a quote for TAP475K010SCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.