TAP474K035CRS Capacitors by KYOCERA AVX

CAP 0.47µF 35V 10%

Status: Unknown
Series: TAP Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.15


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.25
-
Buy Now
Logo for Avnet America Avnet America US$0.20
-
Buy Now
Logo for RS Americas RS Americas US$0.19
-
Buy Now
Logo for element14 element14 US$0.19
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 0.47µF
Voltage Rating 35V
Product Range TAP Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Lead Spacing 5mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 13ohm
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Cap, 0.47Μf, 35V, 10% | Newark Electronics
Tantalum Capacitor, 0.47 uF, 35 V, ± 10%, 5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America
Leaded MnO2,0.47 uF,35 V | AVX TAP474K035CRS | RS Americas
CAP, 0.47µF, 35V, 10% | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAP474K035CRS?

Additional datasheets, footprints and schematics for TAP474K035CRS are listed on our Part Details page. You can also find images and similar parts to TAP474K035CRS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAP474K035CRS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP474K035CRS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAP474K035CRS fall under?

The TAP474K035CRS is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAP474K035CRS when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAP474K035CRS you can contact the distributor directly for product support, shipping queries etc.

Is the TAP474K035CRS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TAP474K035CRS have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for TAP474K035CRS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAP474K035CRS often in real-time on the comparison pages.

What if I can't find stock of TAP474K035CRS?

You can fill out our help required form which you can use to request a quote for TAP474K035CRS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay