Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Compliant |
Capacitance | 330µF |
---|---|
Voltage Rating | 6.3V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.7ohm |
RoHS Compliant | Yes |
Tantalum Capacitor, 330Uf, 6.3V, 0.7 Ohm, 0.1, Radial | Newark Electronics |
TAP Series 330 uF ▒10 % 6.3 V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Tantalum Capacitor, 330 uF, 6.3 V, ± 10%, 5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Leaded MnO2,330 uF,6.3 V | AVX TAP337K006CCS | RS Americas |
Where can I find additional details, specifications and documents for a TAP337K006CCS.?
Additional datasheets, footprints and schematics for TAP337K006CCS. are listed on our Part Details page. You can also find images and similar parts to TAP337K006CCS. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP337K006CCS. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP337K006CCS. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP337K006CCS. fall under?
The TAP337K006CCS. is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP337K006CCS. when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP337K006CCS. you can contact the distributor directly for product support, shipping queries etc.
Is the TAP337K006CCS. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAP337K006CCS. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TAP337K006CCS..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP337K006CCS. often in real-time on the comparison pages.
What if I can't find stock of TAP337K006CCS.?
You can fill out our help required form which you can use to request a quote for TAP337K006CCS. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.