Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Compliant |
Prices starting from US$1.10
Capacitance | 33µF |
---|---|
Voltage Rating | 25V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Capacitor, Tantalum | RS |
Tantalum Capacitor, 33Uf, 25V, 1.2 Ohm, 0.1, Radial | Newark Electronics |
TAP Series 33 uF â–’10 % 25 V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Tantalum Capacitor, 33 uF, 25 V, ± 10%, 5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Capacitor, 33 uF, 25 VDC @ 85 C, 33 V @ 85 C, +/- 10, J, Radial Leaded, -55 C | AVX TAP336K025CCS | RS Americas |
33UF 25V 10% 5.0MM LS | TTI Europe |
Tantalum Capacitor, 33 uF, 25 V, � 10%, 5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAP336K025CCS?
Additional datasheets, footprints and schematics for TAP336K025CCS are listed on our Part Details page. You can also find images and similar parts to TAP336K025CCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP336K025CCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP336K025CCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP336K025CCS fall under?
The TAP336K025CCS is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP336K025CCS when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP336K025CCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP336K025CCS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAP336K025CCS have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TAP336K025CCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP336K025CCS often in real-time on the comparison pages.
What if I can't find stock of TAP336K025CCS?
You can fill out our help required form which you can use to request a quote for TAP336K025CCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.