Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Compliant |
Capacitance | 220µF |
---|---|
Voltage Rating | 16V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Capacitor, 220 uF, 16 VDC at 85 C, 20 V at 85 C, +/- 10, R, Radial Leaded, -55 C | AVX TAP227K016CCS | RS Americas |
TAP Series 220 uF â–’10 % 16 V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Capacitor, Tantalum | RS |
Tantalum Capacitor, 220Uf, 16V, 0.5 Ohm, 0.1, Radial | Newark Electronics |
Tantalum Capacitor, 220 uF, 16 V, ± 10%, 5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Tantalum Capacitor, 220 uF, 16 V, � 10%, 5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAP227K016CCS?
Additional datasheets, footprints and schematics for TAP227K016CCS are listed on our Part Details page. You can also find images and similar parts to TAP227K016CCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP227K016CCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP227K016CCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP227K016CCS fall under?
The TAP227K016CCS is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP227K016CCS when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP227K016CCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP227K016CCS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAP227K016CCS have stock available?
Authorised distributors including RS Americas, Future Electronics, RS, Newark Electronics and Avnet America have stock available or on a lead time for TAP227K016CCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP227K016CCS often in real-time on the comparison pages.
What if I can't find stock of TAP227K016CCS?
You can fill out our help required form which you can use to request a quote for TAP227K016CCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.