Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
1,192
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
1,192
in stock
|
Buy Now | |
element14
from US$0.53
|
1,192
in stock
|
Buy Now | |
TTI Europe
from US$0.46
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.57
|
-
|
Buy Now | |
Future Electronics
from US$0.59
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$0.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 16V |
Product Range | TAP Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2ohm |
SVHC | No SVHC (27-Jun-2018) |
Tantalum Capacitor, Flame Retardant, Tap Series, 22 F, 20%, 16 V, Radial Leaded, 2.5 Mm Rohs Compliant: Yes |Kyocera Avx TAP226M016SRW | Newark Electronics |
CAP, 22µF, 16V, 20% | element14 |
22UF 16V 20% 2.5MM LS | TTI Europe |
TT 22uF 16V 20% P2,5 | Rutronik |
TAP Series 22uF ▒20 % 16V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Tantalum Capacitor, 22 uF, 16 V, ± 20%, 2.5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Leaded MnO2,22 uF,16 V | AVX TAP226M016SRW | RS Americas |
Tantalum Capacitor, 22 uF, 16 V, � 20%, 2.5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAP226M016SRW?
Additional datasheets, footprints and schematics for TAP226M016SRW are listed on our Part Details page. You can also find images and similar parts to TAP226M016SRW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP226M016SRW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP226M016SRW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP226M016SRW fall under?
The TAP226M016SRW is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP226M016SRW when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP226M016SRW you can contact the distributor directly for product support, shipping queries etc.
Is the TAP226M016SRW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAP226M016SRW have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Rutronik have stock available or on a lead time for TAP226M016SRW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP226M016SRW often in real-time on the comparison pages.
What if I can't find stock of TAP226M016SRW?
You can fill out our help required form which you can use to request a quote for TAP226M016SRW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.