Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Compliant |
Capacitance | 22µF |
---|---|
Voltage Rating | 16V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2ohm |
RoHS Compliant | Yes |
Capacitor,22Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant: Yes |Kyocera Avx TAP226K016CRS | Newark Electronics |
Cap Tant Solid 22uF 16V 10% (6 X 11.5mm) Radial 5mm 2 Ohm 125°C Ammo Pack | Avnet America |
Leaded MnO2,22 uF,16 V | AVX TAP226K016CRS | RS Americas |
Where can I find additional details, specifications and documents for a TAP226K016CRS.?
Additional datasheets, footprints and schematics for TAP226K016CRS. are listed on our Part Details page. You can also find images and similar parts to TAP226K016CRS. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP226K016CRS. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP226K016CRS. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP226K016CRS. fall under?
The TAP226K016CRS. is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP226K016CRS. when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP226K016CRS. you can contact the distributor directly for product support, shipping queries etc.
Is the TAP226K016CRS. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAP226K016CRS. have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TAP226K016CRS..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP226K016CRS. often in real-time on the comparison pages.
What if I can't find stock of TAP226K016CRS.?
You can fill out our help required form which you can use to request a quote for TAP226K016CRS. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.