Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
978
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
978
in stock
|
Buy Now | |
element14
from US$0.35
|
978
in stock
|
Buy Now | |
RS Americas
from US$0.55
|
232
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 50V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 3.5ohm |
SVHC | No SVHC (27-Jun-2018) |
Tantalum Capacitor, 2.2Uf, 50V, 3.5 Ohm, 0.1, Radial | Newark Electronics |
Capacitor, Tantalum, 2.2 uF, 50 V @ 85 C, 65 V @ 85 C, +/- 10, E, Radial Leaded | AVX TAP225K050SCS | RS Americas |
TAP Series 2.2 uF ▒10 % 50V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Tantalum Capacitor, 2.2 uF, 50 V, ± 10%, 2.5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Cap Tant Solid 2.2uF 50V 10% (5.5 X 9mm) Radial 2.5mm Bulk | Avnet Asia |
Tantalum Capacitor, 2.2 uF, 50 V, � 10%, 2.5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAP225K050SCS?
Additional datasheets, footprints and schematics for TAP225K050SCS are listed on our Part Details page. You can also find images and similar parts to TAP225K050SCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP225K050SCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP225K050SCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP225K050SCS fall under?
The TAP225K050SCS is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP225K050SCS when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP225K050SCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP225K050SCS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAP225K050SCS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for TAP225K050SCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP225K050SCS often in real-time on the comparison pages.
What if I can't find stock of TAP225K050SCS?
You can fill out our help required form which you can use to request a quote for TAP225K050SCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.