Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Unknown |
Prices starting from US$0.18
Capacitance | 0.22µF |
---|---|
Voltage Rating | 35V |
Product Range | TAP Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
ESR | 17ohm |
SVHC | No SVHC (27-Jun-2018) |
Tantalum Capacitor, Tap Series, 0.22 F, 20%, 35 V, Radial Leaded, 5 Mm Rohs Compliant: Yes |Kyocera Avx TAP224M035CCS | Newark Electronics |
CAP, 0.22µF, 35V, 20% | element14 |
TAP,radial tantalum capacitor,35V,220nF | RS |
Tantalum Capacitor, 0.22 uF, 35 V, ± 20%, 5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
220nF THT Solid MnO2 Tantalum Electrolytic Capacitor, 35 V dc +/-20%, TAP Series | AVX TAP224M035CCS | RS Americas |
Tantalum Capacitor, 0.22 uF, 35 V, � 20%, 5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAP224M035CCS?
Additional datasheets, footprints and schematics for TAP224M035CCS are listed on our Part Details page. You can also find images and similar parts to TAP224M035CCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP224M035CCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP224M035CCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP224M035CCS fall under?
The TAP224M035CCS is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP224M035CCS when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP224M035CCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP224M035CCS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAP224M035CCS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for TAP224M035CCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP224M035CCS often in real-time on the comparison pages.
What if I can't find stock of TAP224M035CCS?
You can fill out our help required form which you can use to request a quote for TAP224M035CCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.