Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
No stock
|
Buy Now | |
Future Electronics
from US$0.12
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
582
in stock
|
Buy Now | |
element14
from US$0.25
|
582
in stock
|
Buy Now | |
Farnell
from US$0.25
|
582
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 35V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 17ohm |
SVHC | No SVHC (27-Jun-2018) |
TAP Series 0.22 uF ▒10% 35V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Cap, 0.22Μf, 35V, 10% | Newark Electronics |
CAP, 0.22µF, 35V, 10% | element14 |
Capacitor 0.22uF 35V 10% Wire Form S | RS |
Tantalum Capacitor, 0.22 uF, 35 V, ± 10%, 2.5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Leaded MnO2,0.22 uF,35 V | AVX TAP224K035SRW | RS Americas |
Tantalum Capacitor, 0.22 uF, 35 V, � 10%, 2.5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAP224K035SRW?
Additional datasheets, footprints and schematics for TAP224K035SRW are listed on our Part Details page. You can also find images and similar parts to TAP224K035SRW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP224K035SRW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP224K035SRW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP224K035SRW fall under?
The TAP224K035SRW is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP224K035SRW when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP224K035SRW you can contact the distributor directly for product support, shipping queries etc.
Is the TAP224K035SRW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAP224K035SRW have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TAP224K035SRW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP224K035SRW often in real-time on the comparison pages.
What if I can't find stock of TAP224K035SRW?
You can fill out our help required form which you can use to request a quote for TAP224K035SRW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.