Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Compliant |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.29
|
No stock
|
Buy Now | |
RS Americas
from US$1.17
|
851
in stock
|
Buy Now | |
Future Electronics
from US$0.47
|
477
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.21
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
-
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
Farnell
from US$1.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 15µF |
---|---|
Voltage Rating | 35V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.5mm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Capacitor, Tantalum, 15 uF, 35 V @ 85 C, 46 V @ 85 C, +/- 10, H, Radial Leaded | AVX TAP156K035SCS | RS Americas |
TAP Series 15 uF â–’10% 35 V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
Capacitor, Tantalum | RS |
Tantalum Capacitor, 15Uf, 35V, 1.6 Ohm, 0.1, Radial | Newark Electronics |
Tantalum Capacitor, 15 uF, 35 V, ± 10%, 2.5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Tantalum Capacitor, 15 uF, 35 V, � 10%, 2.5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAP156K035SCS?
Additional datasheets, footprints and schematics for TAP156K035SCS are listed on our Part Details page. You can also find images and similar parts to TAP156K035SCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP156K035SCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP156K035SCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP156K035SCS fall under?
The TAP156K035SCS is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP156K035SCS when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP156K035SCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP156K035SCS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAP156K035SCS have stock available?
Authorised distributors including RS Americas, Future Electronics, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for TAP156K035SCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP156K035SCS often in real-time on the comparison pages.
What if I can't find stock of TAP156K035SCS?
You can fill out our help required form which you can use to request a quote for TAP156K035SCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.