Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Compliant |
Capacitance | 15µF |
---|---|
Voltage Rating | 20V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.5mm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Capacitor, Tantalum, 15 uF, 20 V @ 85 C, 26 V @ 85 C, +/- 10, F, Radial Leaded | AVX TAP156K020SCS | RS Americas |
Tantalum Capacitor, 15Uf, 20V, 2.3 Ohm, 0.1, Radial | Newark Electronics |
TAP Series 15 uF ▒10 % 20V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Tantalum Capacitor, 15 uF, 20 V, ± 10%, 2.5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
54J4649 | element14 |
Where can I find additional details, specifications and documents for a TAP156K020SCS?
Additional datasheets, footprints and schematics for TAP156K020SCS are listed on our Part Details page. You can also find images and similar parts to TAP156K020SCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP156K020SCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP156K020SCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP156K020SCS fall under?
The TAP156K020SCS is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP156K020SCS when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP156K020SCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP156K020SCS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAP156K020SCS have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for TAP156K020SCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP156K020SCS often in real-time on the comparison pages.
What if I can't find stock of TAP156K020SCS?
You can fill out our help required form which you can use to request a quote for TAP156K020SCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.