Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
310
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
441
in stock
|
Buy Now | |
element14
from US$0.17
|
310
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
268
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
36
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now |
Capacitance | 1.5µF |
---|---|
Voltage Rating | 35V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.5mm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum Capacitor, 1.5Uf, 35V, 6 Ohm, 0.1, Radial | Newark Electronics |
Capacitor, Tantalum, 1.5 uF, 35 V @ 85 C, 46 V @ 85 C, +/- 10, A mA, 4% (Max.) | AVX TAP155K035SCS | RS Americas |
TAP Series 1.5 uF â–’10% 35 V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Tantalum Capacitor, 1.5 uF, 35 V, ± 10%, 2.5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a TAP155K035SCS?
Additional datasheets, footprints and schematics for TAP155K035SCS are listed on our Part Details page. You can also find images and similar parts to TAP155K035SCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP155K035SCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP155K035SCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP155K035SCS fall under?
The TAP155K035SCS is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP155K035SCS when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP155K035SCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP155K035SCS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAP155K035SCS have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for TAP155K035SCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP155K035SCS often in real-time on the comparison pages.
What if I can't find stock of TAP155K035SCS?
You can fill out our help required form which you can use to request a quote for TAP155K035SCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.