TAP155K025SRW Passive Components by KYOCERA AVX

CAPACITOR TANT, 1.5UF, 25V, 8 OHM, 0.1, RAD

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Newark
Newark
from US$0.15
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.17
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.20
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.36
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1.5µF
Capacitance Tolerance ± 10%
Capacitor Dielectric Type Tantalum
Capacitor Mounting Through Hole
Capacitor Terminals Radial Leaded
ESR 8ohm
Lead Spacing 2.5mm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Tant, 1.5Uf, 25V, 8 Ohm, 0.1, Rad | Newark Electronics
TAP Series 1.5 uF â–’10% 25 V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics
Tantalum Capacitor, 1.5 uF, 25 V, ± 10%, 2.5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America
Leaded MnO2,1.5 uF,25 V | AVX TAP155K025SRW | RS Americas
Tantalum Capacitor, 1.5 uF, 25 V, � 10%, 2.5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAP155K025SRW?

Additional datasheets, footprints and schematics for TAP155K025SRW are listed on our Part Details page. You can also find images and similar parts to TAP155K025SRW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAP155K025SRW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP155K025SRW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAP155K025SRW fall under?

The TAP155K025SRW is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to TAP155K025SRW when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAP155K025SRW you can contact the distributor directly for product support, shipping queries etc.

Is the TAP155K025SRW RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TAP155K025SRW have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for TAP155K025SRW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAP155K025SRW often in real-time on the comparison pages.

What if I can't find stock of TAP155K025SRW?

You can fill out our help required form which you can use to request a quote for TAP155K025SRW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay