Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$0.27
|
991
in stock
|
Buy Now | |
element14
from US$0.25
|
991
in stock
|
Buy Now | |
Farnell
from US$0.24
|
991
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
939
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now |
Capacitance | 0.15µF |
---|---|
Voltage Rating | 35V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.5mm |
ESR | 21ohm |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Cap, 0.15Uf, 35V, Tant, Radial Rohs Compliant: Yes |Kyocera Avx TAP154K035SCS | Newark Electronics |
CAP, 0.15UF, 35V, TANT, RADIAL | element14 |
Capacitor: tantalum | Transfer Multisort Elektronik |
TAP Series 0.15 uF â–’10 % 35 V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Tantalum Capacitor, 0.15 uF, 35 V, ± 10%, 2.5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Capacitor, Tantalum, 0.15 uF, 35 V @ 85 C, 46 V @ 85 C, +/- 10, A mA, 4% (Max.) | AVX TAP154K035SCS | RS Americas |
Where can I find additional details, specifications and documents for a TAP154K035SCS?
Additional datasheets, footprints and schematics for TAP154K035SCS are listed on our Part Details page. You can also find images and similar parts to TAP154K035SCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP154K035SCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP154K035SCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP154K035SCS fall under?
The TAP154K035SCS is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP154K035SCS when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP154K035SCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP154K035SCS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAP154K035SCS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for TAP154K035SCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP154K035SCS often in real-time on the comparison pages.
What if I can't find stock of TAP154K035SCS?
You can fill out our help required form which you can use to request a quote for TAP154K035SCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.