TAP107M006CCS Capacitors by KYOCERA AVX

CAP 100µF 6.3V 20%

Status: Unknown
Series: TAP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.55

Distributor Stock
Logo for Farnell
Farnell
from US$0.84
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.55
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.71
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.26
-
Buy Now
Logo for element14
element14
from US$1.08
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 6.3V
Product Range TAP Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lead Spacing 5mm
Operating Temperature Min -55°C
Operating Temperature Max 85°C
ESR 1.6ohm
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Capacitor,100Uf,6Vdc,20-% Tol,20+% Tol Rohs Compliant: Yes |Kyocera Avx TAP107M006CCS | Newark Electronics
Tantalum Capacitor, 100 uF, 6.3 V, ± 20%, 5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America
Leaded MnO2,100 uF,6.3 V | AVX TAP107M006CCS | RS Americas
CAP, 100µF, 6.3V, 20% | element14
Tantalum Capacitor, 100 uF, 6.3 V, � 20%, 5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAP107M006CCS?

Additional datasheets, footprints and schematics for TAP107M006CCS are listed on our Part Details page. You can also find images and similar parts to TAP107M006CCS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAP107M006CCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP107M006CCS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAP107M006CCS fall under?

The TAP107M006CCS is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAP107M006CCS when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAP107M006CCS you can contact the distributor directly for product support, shipping queries etc.

Is the TAP107M006CCS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TAP107M006CCS have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for TAP107M006CCS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAP107M006CCS often in real-time on the comparison pages.

What if I can't find stock of TAP107M006CCS?

You can fill out our help required form which you can use to request a quote for TAP107M006CCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay