TAP106M035CRW Capacitors by KYOCERA AVX

CAPACITOR TANT, 10UF, 35V, 2 OHM, 0.2, RAD, FULL REEL

Status: Unknown
Series: TAP Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for Rutronik
Rutronik
from US$0.57
1,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.38
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.54
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.50
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.46
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 35V
Product Range TAP Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lead Spacing 5mm
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

TT 10uF 35V 20% P5 | Rutronik
Tantalum Capacitors 10uF 35V 20% (6 X 11.5mm) Radial 5mm 2 Ohm 125â–‘C T/R | Future Electronics
Tantalum Capacitor, 10 uF, 35 V, ± 20%, 5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America
Leaded MnO2,10 uF,35 V | AVX TAP106M035CRW | RS Americas
10UF 35V 20% 5.0MM LS | TTI Europe
Tantalum Capacitor, 10 uF, 35 V, � 20%, 5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAP106M035CRW?

Additional datasheets, footprints and schematics for TAP106M035CRW are listed on our Part Details page. You can also find images and similar parts to TAP106M035CRW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAP106M035CRW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP106M035CRW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAP106M035CRW fall under?

The TAP106M035CRW is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAP106M035CRW when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAP106M035CRW you can contact the distributor directly for product support, shipping queries etc.

Is the TAP106M035CRW RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TAP106M035CRW have stock available?

Authorised distributors including Rutronik, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for TAP106M035CRW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAP106M035CRW often in real-time on the comparison pages.

What if I can't find stock of TAP106M035CRW?

You can fill out our help required form which you can use to request a quote for TAP106M035CRW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay