TAP106M035BRW Capacitors by KYOCERA AVX

CAP 10µF 35V 20%

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.39

Distributor Stock
Logo for Farnell
Farnell
from US$0.56
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.39
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.40
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.54
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.95
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 35V
Product Range -
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lead Spacing 5mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 2ohm
SVHC No SVHC (17-Dec-2015)

Alternative Descriptions

Capacitor Tant, 10Uf, 35V, 2 Ohm, 0.2, Rad | Newark Electronics
TAP Series 10 uF ▒20% 35 V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics
Tantalum Capacitor, 10 uF, 35 V, ± 20%, 5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America
Leaded MnO2,10 uF,35 V | AVX TAP106M035BRW | RS Americas
CAP, 10µF, 35V, 20% | Farnell
Tantalum Capacitor, 10 uF, 35 V, � 20%, 5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAP106M035BRW?

Additional datasheets, footprints and schematics for TAP106M035BRW are listed on our Part Details page. You can also find images and similar parts to TAP106M035BRW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAP106M035BRW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP106M035BRW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAP106M035BRW fall under?

The TAP106M035BRW is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAP106M035BRW when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAP106M035BRW you can contact the distributor directly for product support, shipping queries etc.

Is the TAP106M035BRW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TAP106M035BRW have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for TAP106M035BRW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAP106M035BRW often in real-time on the comparison pages.

What if I can't find stock of TAP106M035BRW?

You can fill out our help required form which you can use to request a quote for TAP106M035BRW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay