Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
720
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
11,597
in stock
|
Buy Now | |
element14
from US$0.37
|
11,597
in stock
|
Buy Now | |
Farnell
from US$0.38
|
11,587
in stock
|
Buy Now | |
TTI Europe
from US$0.35
|
252
in stock
|
Buy Now | |
Future Electronics
from US$0.41
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 16V |
Product Range | TAP Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
ESR | 3.2ohm |
SVHC | No SVHC (27-Jun-2018) |
Tantalum Capacitor, Resin Dipped, Tap Series, 10 F, 20%, 16 V, Radial Leaded, 5 Mm Rohs Compliant: Yes |Kyocera Avx TAP106M016CCS | Newark Electronics |
CAP, 10µF, 16V, 20% | element14 |
Capacitor 10uF 16V 20% Wire Form C Bulk | RS |
10UF 16V 20% 5.0MM LS | TTI Europe |
TAP Series 10 uF ▒20 % 16 V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Tantalum Capacitor, 10 uF, 16 V, ± 20%, 5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Tantalum Capacitor, 10 uF, 16 V, � 20%, 5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAP106M016CCS?
Additional datasheets, footprints and schematics for TAP106M016CCS are listed on our Part Details page. You can also find images and similar parts to TAP106M016CCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP106M016CCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP106M016CCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP106M016CCS fall under?
The TAP106M016CCS is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP106M016CCS when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP106M016CCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP106M016CCS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAP106M016CCS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TTI Europe have stock available or on a lead time for TAP106M016CCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP106M016CCS often in real-time on the comparison pages.
What if I can't find stock of TAP106M016CCS?
You can fill out our help required form which you can use to request a quote for TAP106M016CCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.