TAP106K050BRW. Capacitors by KYOCERA AVX

Status: Unknown
Series: TAP Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.85

Distributor Stock
Logo for Newark
Newark
from US$1.85
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$3.83
5,250
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.97
5,250
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.90
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.72
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.21
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 50V
Product Range TAP Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Lead Spacing 5mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 1.6ohm
RoHS Compliant Yes

Alternative Descriptions

Tantalum Capacitors-Solid Leaded 50V 10uF 10% | Rapid Electronics
Capacitor Tant, 10Uf, 50V, 1.6 Ohm, 0.1, Rad, Full Reel | Newark Electronics
Cap Tant Solid 10uF 50V 10% (8 X 15.5mm) Radial 5mm 1.6 Ohm 125C T/R | Future Electronics
Tantalum Capacitor, 10 uF, 50 V, ± 10%, 5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America
Leaded MnO2,10 uF,50 V | AVX TAP106K050BRW | RS Americas
Tantalum Capacitor, 10 uF, 50 V, � 10%, 5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAP106K050BRW.?

Additional datasheets, footprints and schematics for TAP106K050BRW. are listed on our Part Details page. You can also find images and similar parts to TAP106K050BRW. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAP106K050BRW. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP106K050BRW. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAP106K050BRW. fall under?

The TAP106K050BRW. is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAP106K050BRW. when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAP106K050BRW. you can contact the distributor directly for product support, shipping queries etc.

Is the TAP106K050BRW. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TAP106K050BRW. have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TAP106K050BRW..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAP106K050BRW. often in real-time on the comparison pages.

What if I can't find stock of TAP106K050BRW.?

You can fill out our help required form which you can use to request a quote for TAP106K050BRW. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay