Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Compliant |
Capacitance | 10µF |
---|---|
Voltage Rating | 35V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 6.35mm |
Operating Temperature Min | -55°C |
ESR | 2ohm |
RoHS Compliant | Yes |
Cap, Tantalum, 10Uf, 35V, Radial | Newark Electronics |
TAP Series 10 uF â–’10% 35 V Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Tantalum Capacitor, 10 uF, 35 V, ± 10%, 6.35 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Leaded MnO2,10 uF,35 V | AVX TAP106K035HSB | RS Americas |
Where can I find additional details, specifications and documents for a TAP106K035HSB?
Additional datasheets, footprints and schematics for TAP106K035HSB are listed on our Part Details page. You can also find images and similar parts to TAP106K035HSB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP106K035HSB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP106K035HSB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP106K035HSB fall under?
The TAP106K035HSB is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP106K035HSB when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP106K035HSB you can contact the distributor directly for product support, shipping queries etc.
Is the TAP106K035HSB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAP106K035HSB have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TAP106K035HSB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP106K035HSB often in real-time on the comparison pages.
What if I can't find stock of TAP106K035HSB?
You can fill out our help required form which you can use to request a quote for TAP106K035HSB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.