Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Compliant |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 6.35mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.5ohm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a TAP106K025HSB.?
Additional datasheets, footprints and schematics for TAP106K025HSB. are listed on our Part Details page. You can also find images and similar parts to TAP106K025HSB. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP106K025HSB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP106K025HSB. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP106K025HSB. fall under?
The TAP106K025HSB. is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP106K025HSB. when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP106K025HSB. you can contact the distributor directly for product support, shipping queries etc.
Is the TAP106K025HSB. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAP106K025HSB. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TAP106K025HSB..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP106K025HSB. often in real-time on the comparison pages.
What if I can't find stock of TAP106K025HSB.?
You can fill out our help required form which you can use to request a quote for TAP106K025HSB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.