TAP106K025DTS. Capacitors by KYOCERA AVX

Status: Unknown
Series: TAP Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for Newark
Newark
from US$0.30
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.32
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.39
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.69
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 25V
Product Range TAP Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Lead Spacing 2.5mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 2.5ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor,10Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant: Yes |Kyocera Avx TAP106K025DTS | Newark Electronics
TAP Series 25 V 10 uF ▒10% Solid Resin Dipped Tantalum Capacitor | Future Electronics
Cap Tant Solid 10uF 25V 10% (5.5 X 12mm) Radial 2.5mm 2.5 Ohm 125°C Ammo Pack | Avnet America
Leaded MnO2,10 uF,25 V | AVX TAP106K025DTS | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAP106K025DTS.?

Additional datasheets, footprints and schematics for TAP106K025DTS. are listed on our Part Details page. You can also find images and similar parts to TAP106K025DTS. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAP106K025DTS. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP106K025DTS. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAP106K025DTS. fall under?

The TAP106K025DTS. is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAP106K025DTS. when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAP106K025DTS. you can contact the distributor directly for product support, shipping queries etc.

Is the TAP106K025DTS. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TAP106K025DTS. have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TAP106K025DTS..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAP106K025DTS. often in real-time on the comparison pages.

What if I can't find stock of TAP106K025DTS.?

You can fill out our help required form which you can use to request a quote for TAP106K025DTS. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay