TAP106K016SRW Capacitors by KYOCERA AVX

CAP 10µF 16V 10%

Status: Unknown
Series: TAP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Newark
Newark
from US$0.21
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.43
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.16
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.53
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.34
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 16V
Product Range TAP Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Lead Spacing 2.5mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 3.2ohm
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Tantalum Capacitor, 10Uf, 16V, 3.2 Ohm, 0.1, Radial, Full Reel | Newark Electronics
TAP Series 10uF ▒10 % 16V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics
Tantalum Capacitor, 10 uF, 16 V, ± 10%, 2.5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America
Leaded MnO2,10 uF,16 V | AVX TAP106K016SRW | RS Americas
10UF 16V 10% 2.5MM LS | TTI Europe
Tantalum Capacitor, 10 uF, 16 V, � 10%, 2.5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAP106K016SRW?

Additional datasheets, footprints and schematics for TAP106K016SRW are listed on our Part Details page. You can also find images and similar parts to TAP106K016SRW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAP106K016SRW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP106K016SRW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAP106K016SRW fall under?

The TAP106K016SRW is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAP106K016SRW when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAP106K016SRW you can contact the distributor directly for product support, shipping queries etc.

Is the TAP106K016SRW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TAP106K016SRW have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for TAP106K016SRW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAP106K016SRW often in real-time on the comparison pages.

What if I can't find stock of TAP106K016SRW?

You can fill out our help required form which you can use to request a quote for TAP106K016SRW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay