Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
2,210
in stock
|
Buy Now | |
element14
from US$0.39
|
2,210
in stock
|
Buy Now | |
Farnell
from US$0.39
|
2,210
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
881
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
382
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 16V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 3.2ohm |
RoHS Compliant | Yes |
Cap, 10Uf, 16V, Tant, Radial Rohs Compliant: Yes |Kyocera Avx TAP106K016CRW | Newark Electronics |
CAP, 10UF, 16V, TANT, RADIAL | element14 |
Capacitor: tantalum | Transfer Multisort Elektronik |
TAP Series 10 uF â–’10 % 16V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Capacitor 10uF 16V 10% Wire Form C Reel | RS |
Tantalum Capacitor, 10 uF, 16 V, ± 10%, 5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Leaded MnO2,10 uF,16 V | AVX TAP106K016CRW | RS Americas |
Cap Tant Solid 10uF 16V 10% (5 X 10.5mm) Radial 5mm 3.2 Ohm 125?C T/R | Avnet Asia |
10UF 16V 10% 5.0MM LS | TTI Europe |
Tantalum Capacitor, 10 uF, 16 V, � 10%, 5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAP106K016CRW.?
Additional datasheets, footprints and schematics for TAP106K016CRW. are listed on our Part Details page. You can also find images and similar parts to TAP106K016CRW. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP106K016CRW. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP106K016CRW. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP106K016CRW. fall under?
The TAP106K016CRW. is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP106K016CRW. when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP106K016CRW. you can contact the distributor directly for product support, shipping queries etc.
Is the TAP106K016CRW. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAP106K016CRW. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for TAP106K016CRW..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP106K016CRW. often in real-time on the comparison pages.
What if I can't find stock of TAP106K016CRW.?
You can fill out our help required form which you can use to request a quote for TAP106K016CRW. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.