TAP106K016CCSY Capacitors by KYOCERA AVX

CAP 10µF 16V 10%

Status: Unknown
Series: TAP Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.34


Distributor Starting From Stock
Logo for element14 element14 US$1.67
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 10µF
Voltage Rating 16V
Product Range TAP Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Lead Spacing 5mm
Operating Temperature Min -55°C
Operating Temperature Max 85°C
ESR 3.2ohm
SVHC No SVHC (17-Dec-2015)

Alternative Descriptions

CAP, 10µF, 16V, 10% | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAP106K016CCSY?

Additional datasheets, footprints and schematics for TAP106K016CCSY are listed on our Part Details page. You can also find images and similar parts to TAP106K016CCSY on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAP106K016CCSY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP106K016CCSY price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAP106K016CCSY fall under?

The TAP106K016CCSY is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAP106K016CCSY when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAP106K016CCSY you can contact the distributor directly for product support, shipping queries etc.

Is the TAP106K016CCSY RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TAP106K016CCSY have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for TAP106K016CCSY.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAP106K016CCSY often in real-time on the comparison pages.

What if I can't find stock of TAP106K016CCSY?

You can fill out our help required form which you can use to request a quote for TAP106K016CCSY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay