Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
250
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
3,813
in stock
|
Buy Now | |
Jameco Electronics
from US$0.12
|
1,123
in stock
|
Buy Now | |
RS Americas
from US$0.49
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
303
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
128
in stock
|
Buy Now | |
element14
from US$0.24
|
128
in stock
|
Buy Now | |
Farnell
from US$0.30
|
128
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.5mm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
TAP Series 10 uF â–’10 % 10V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Capacitor, Tantalum, 10 uF, 10 V @ 85 C, 13 V @ 85 C, +/- 10, C, Radial Leaded | AVX TAP106K010SCS | RS Americas |
Capacitor: tantalum | Transfer Multisort Elektronik |
Capacitor 10uF 10V 10% Wire Form S Bulk | RS |
Tantalum Capacitor, 10Uf, 10V, 5 Ohm, 0.1, Radial | Newark Electronics |
Tantalum Capacitor, 10 uF, 10 V, ± 10%, 2.5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Tantalum Capacitor, 10 uF, 10 V, � 10%, 2.5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAP106K010SCS?
Additional datasheets, footprints and schematics for TAP106K010SCS are listed on our Part Details page. You can also find images and similar parts to TAP106K010SCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP106K010SCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP106K010SCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP106K010SCS fall under?
The TAP106K010SCS is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP106K010SCS when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP106K010SCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP106K010SCS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAP106K010SCS have stock available?
Authorised distributors including Future Electronics, Jameco Electronics, RS Americas, Transfer Multisort Elektronik and RS have stock available or on a lead time for TAP106K010SCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP106K010SCS often in real-time on the comparison pages.
What if I can't find stock of TAP106K010SCS?
You can fill out our help required form which you can use to request a quote for TAP106K010SCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.