Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
190
in stock
|
Buy Now | |
element14
from US$0.24
|
17,079
in stock
|
Buy Now | |
Farnell
from US$0.25
|
16,993
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
2,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 35V |
Product Range | TAP Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 8ohm |
SVHC | No SVHC (27-Jun-2018) |
CAP, 1µF, 35V, 20% | element14 |
1.0UF 35V 20% 5.0MM LS | TTI Europe |
Capacitor 1uF 35V 20% Wire Form C Bulk | RS |
Tantalum Capacitor, Resin Dipped, Tap Series, 1 F, 20%, 35 V, Radial Leaded, 5 Mm Rohs Compliant: Yes |Kyocera Avx TAP105M035CCS | Newark Electronics |
TAP Series 1 uF ▒20 % 35 V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Tantalum Capacitor, 1 uF, 35 V, ± 20%, 5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
1uF THT Solid MnO2 Tantalum Electrolytic Capacitor, 35 V dc +/-20%, TAP Series | AVX TAP105M035CCS | RS Americas |
Tantalum Capacitor, 1 uF, 35 V, � 20%, 5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAP105M035CCS?
Additional datasheets, footprints and schematics for TAP105M035CCS are listed on our Part Details page. You can also find images and similar parts to TAP105M035CCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP105M035CCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP105M035CCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP105M035CCS fall under?
The TAP105M035CCS is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP105M035CCS when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP105M035CCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP105M035CCS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAP105M035CCS have stock available?
Authorised distributors including element14, Farnell, TTI Europe, RS and Newark Electronics have stock available or on a lead time for TAP105M035CCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP105M035CCS often in real-time on the comparison pages.
What if I can't find stock of TAP105M035CCS?
You can fill out our help required form which you can use to request a quote for TAP105M035CCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.