Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Compliant |
Prices starting from US$0.19
Capacitance | 1µF |
---|---|
Voltage Rating | 35V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 3.18mm |
Operating Temperature Min | -55°C |
ESR | 8ohm |
RoHS Compliant | Yes |
TAP Series 1uF â–’10% 35 V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Cap, Tantalum, 1Uf, 35V, Radial | Newark Electronics |
Cap Tant Solid 1uF 35V 10% (4.5 X 8.5mm) Radial 3.18mm 8 Ohm 125°C Bulk | Avnet America |
Leaded MnO2,1.0 uF,35 V | AVX TAP105K035GSB | RS Americas |
Where can I find additional details, specifications and documents for a TAP105K035GSB?
Additional datasheets, footprints and schematics for TAP105K035GSB are listed on our Part Details page. You can also find images and similar parts to TAP105K035GSB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP105K035GSB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP105K035GSB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP105K035GSB fall under?
The TAP105K035GSB is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP105K035GSB when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP105K035GSB you can contact the distributor directly for product support, shipping queries etc.
Is the TAP105K035GSB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAP105K035GSB have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TAP105K035GSB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP105K035GSB often in real-time on the comparison pages.
What if I can't find stock of TAP105K035GSB?
You can fill out our help required form which you can use to request a quote for TAP105K035GSB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.