Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Compliant |
Capacitance | 1µF |
---|---|
Voltage Rating | 35V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.5mm |
ESR | 8ohm |
Reel Quantity | 1500 |
RoHS Compliant | Yes |
Capacitor Tant, 1Uf, 35V, 8 Ohm, 0.1, Radial, Full Reel | Newark Electronics |
TAP Series 1 uF ▒10% 35V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Tantalum Capacitor, 1 uF, 35 V, ± 10%, 2.5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Leaded MnO2,1.0 uF,35 V | AVX TAP105K035DTW | RS Americas |
Where can I find additional details, specifications and documents for a TAP105K035DTW?
Additional datasheets, footprints and schematics for TAP105K035DTW are listed on our Part Details page. You can also find images and similar parts to TAP105K035DTW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP105K035DTW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP105K035DTW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP105K035DTW fall under?
The TAP105K035DTW is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP105K035DTW when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP105K035DTW you can contact the distributor directly for product support, shipping queries etc.
Is the TAP105K035DTW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAP105K035DTW have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TAP105K035DTW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP105K035DTW often in real-time on the comparison pages.
What if I can't find stock of TAP105K035DTW?
You can fill out our help required form which you can use to request a quote for TAP105K035DTW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.