Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | TAP Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 26ohm |
SVHC | No SVHC (27-Jun-2018) |
Cap, 0.1Μf, 50V, 20% Rohs Compliant: Yes |Kyocera Avx TAP104M050SCS | Newark Electronics |
CAP, 0.1µF, 50V, 20% | element14 |
Tantalum Capacitor, 0.1 uF, 50 V, ± 20%, 2.5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Leaded MnO2,0.1 uF,50 V | AVX TAP104M050SCS | RS Americas |
Where can I find additional details, specifications and documents for a TAP104M050SCS?
Additional datasheets, footprints and schematics for TAP104M050SCS are listed on our Part Details page. You can also find images and similar parts to TAP104M050SCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP104M050SCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP104M050SCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP104M050SCS fall under?
The TAP104M050SCS is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP104M050SCS when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP104M050SCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP104M050SCS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAP104M050SCS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for TAP104M050SCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP104M050SCS often in real-time on the comparison pages.
What if I can't find stock of TAP104M050SCS?
You can fill out our help required form which you can use to request a quote for TAP104M050SCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.