Status: | Unknown |
---|---|
Series: | TANGO 49 Series |
RoHS: | Unknown |
Antenna Type | Whip |
---|---|
Frequency Min | 1.71GHz |
Frequency Max | 2.6GHz |
Antenna Mounting | Panel |
Gain | 2.16dBi |
VSWR | 3 |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | Vertical |
Product Range | TANGO 49 Series |
SVHC | No SVHC (15-Jan-2019) |
PANEL MOUNT 4G ANTENNA | RS |
Antenna, Stubby 2G/3G/4G 96mm Length Panel Mount Antenna, SMA, 2.5m RG174 | Siretta TANGO49/2.5M/SMAM/S/S/17 | RS Americas |
4G/Lte 95Mm Length Panel Mount Antenna | Newark Electronics |
Where can I find additional details, specifications and documents for a TANGO49/2.5M/SMAM/S/S/17?
Additional datasheets, footprints and schematics for TANGO49/2.5M/SMAM/S/S/17 are listed on our Part Details page. You can also find images and similar parts to TANGO49/2.5M/SMAM/S/S/17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TANGO49/2.5M/SMAM/S/S/17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TANGO49/2.5M/SMAM/S/S/17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TANGO49/2.5M/SMAM/S/S/17 fall under?
The TANGO49/2.5M/SMAM/S/S/17 is listed under Siretta Ltd Parts.
Can I view similar or alternative parts?
You can view similar parts to TANGO49/2.5M/SMAM/S/S/17 when available in the Siretta Ltd Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TANGO49/2.5M/SMAM/S/S/17 you can contact the distributor directly for product support, shipping queries etc.
Is the TANGO49/2.5M/SMAM/S/S/17 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TANGO49/2.5M/SMAM/S/S/17 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for TANGO49/2.5M/SMAM/S/S/17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TANGO49/2.5M/SMAM/S/S/17 often in real-time on the comparison pages.
What if I can't find stock of TANGO49/2.5M/SMAM/S/S/17?
You can fill out our help required form which you can use to request a quote for TANGO49/2.5M/SMAM/S/S/17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.