Status: | Unknown |
---|---|
Series: | KEMET Engineering Kits |
RoHS: | Unknown |
Kit Contents | 13 Types of 33µF to 470µF KO-CAP Low Profile Polymer Series Tantalum SMD Capacitors |
---|---|
Product Range | KEMET Engineering Kits |
SVHC | No SVHC (15-Jan-2018) |
Capacitor Kits T520 Polymer Low Profile Kit 13 | Rapid Electronics |
Tantalum Smd Capacitor Kit, Polymer | Newark Electronics |
TANTALUM SMD CAPACITOR KIT, POLYMER | element14 |
Capacitor Kit Includes 130Pieces of 33uF to 470uF KO-CAP Low Profile Polymer Series Tantalum SMD Capacitors | Avnet America |
Where can I find additional details, specifications and documents for a TAN ENG KIT 30?
Additional datasheets, footprints and schematics for TAN ENG KIT 30 are listed on our Part Details page. You can also find images and similar parts to TAN ENG KIT 30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAN ENG KIT 30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAN ENG KIT 30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAN ENG KIT 30 fall under?
The TAN ENG KIT 30 is listed under Electronic & Electrical Components > Capacitors > Capacitor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to TAN ENG KIT 30 when available in the Capacitor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAN ENG KIT 30 you can contact the distributor directly for product support, shipping queries etc.
Is the TAN ENG KIT 30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAN ENG KIT 30 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TAN ENG KIT 30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAN ENG KIT 30 often in real-time on the comparison pages.
What if I can't find stock of TAN ENG KIT 30?
You can fill out our help required form which you can use to request a quote for TAN ENG KIT 30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.