Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Capacitance | 680µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.2ohm |
Manufacturer Size Code | Y |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Lead Spacing | 4.4mm |
Leakage Current | 27.2µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Capacitor Tant, 680Uf, 4V, 2917 20% | Newark Electronics |
Surface Mount Tantalum Capacitor, 680 uF, 4 V, ± 20%, -55 °C, 125 °C, 2917 [7343-20 Metric] | Avnet America |
Conventional MnO2,680 uF,4 V | AVX TAJY687M004RNJ | RS Americas |
CAP, 680µF, 4V, 20%, 2917, SMD | element14 |
Surface Mount Tantalum Capacitor, 680 uF, 4 V, � 20%, -55 �C, 125 �C, 2917 [7343-20 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJY687M004RNJ?
Additional datasheets, footprints and schematics for TAJY687M004RNJ are listed on our Part Details page. You can also find images and similar parts to TAJY687M004RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJY687M004RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJY687M004RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJY687M004RNJ fall under?
The TAJY687M004RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJY687M004RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJY687M004RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJY687M004RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJY687M004RNJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for TAJY687M004RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJY687M004RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJY687M004RNJ?
You can fill out our help required form which you can use to request a quote for TAJY687M004RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.