Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 68µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
Manufacturer Size Code | Y |
RoHS Compliant | Yes |
Tantalum Chips/T&r Rohs Compliant: Yes |Kyocera Avx TAJY686K016RNJ | Newark Electronics |
Surface Mount Tantalum Capacitor, 68 uF, 16 V, ± 10%, -55 °C, 125 °C, 2917 [7343-20 Metric] | Avnet America |
Conventional MnO2,68 uF,16 V | AVX TAJY686K016RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 68 uF, 16 V, � 10%, -55 �C, 125 �C, 2917 [7343-20 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJY686K016RNJ.?
Additional datasheets, footprints and schematics for TAJY686K016RNJ. are listed on our Part Details page. You can also find images and similar parts to TAJY686K016RNJ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJY686K016RNJ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJY686K016RNJ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJY686K016RNJ. fall under?
The TAJY686K016RNJ. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJY686K016RNJ. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJY686K016RNJ. you can contact the distributor directly for product support, shipping queries etc.
Is the TAJY686K016RNJ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJY686K016RNJ. have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TAJY686K016RNJ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJY686K016RNJ. often in real-time on the comparison pages.
What if I can't find stock of TAJY686K016RNJ.?
You can fill out our help required form which you can use to request a quote for TAJY686K016RNJ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.