Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 6.8µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 0.9ohm |
RoHS Compliant | Yes |
CAP TANT 6.8UF 50V 10% 2917 | Future Electronics |
Tantalum Capacitor, 6.8Uf, 50V, 0.9 Ohm, 0.1, 2917 | Newark Electronics |
Surface Mount Tantalum Capacitor, 6.8 uF, 50 V, ± 10%, -55 °C, 125 °C, 2917 [7343-20 Metric] | Avnet America |
Conventional MnO2,6.8 uF,50 V | AVX TAJY685K050RNJ | RS Americas |
CAP, 6.8µF, 50V, 10%, 2917, SMD | element14 |
Where can I find additional details, specifications and documents for a TAJY685K050RNJ?
Additional datasheets, footprints and schematics for TAJY685K050RNJ are listed on our Part Details page. You can also find images and similar parts to TAJY685K050RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJY685K050RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJY685K050RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJY685K050RNJ fall under?
The TAJY685K050RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJY685K050RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJY685K050RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJY685K050RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJY685K050RNJ have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TAJY685K050RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJY685K050RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJY685K050RNJ?
You can fill out our help required form which you can use to request a quote for TAJY685K050RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.