Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.14
|
830
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
701
in stock
|
Buy Now | |
element14
from US$0.79
|
701
in stock
|
Buy Now | |
Farnell
from US$0.79
|
701
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
473
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.72
|
-
|
Buy Now | |
Future Electronics
from US$0.63
|
-
|
Buy Now | |
RS Americas
from US$1.56
|
-
|
Buy Now | |
TTI Europe
from US$0.61
|
-
|
Buy Now |
Capacitance | 470µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.2ohm |
Manufacturer Size Code | Y |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Surface Mount Tantalum Capacitor, 470 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 2917 [7343-20 Metric] | Avnet America |
SMD Tantalum Chip 2917 470uF 6.3Vdc 10% | RS |
Cap, 470Μf, 6.3V, 10% | Newark Electronics |
CAP, 470µF, 6.3V, 10% | element14 |
Surface Mount Tantalum Capacitor, 470 uF, 6.3 V, � 10%, -55 �C, 125 �C, 2917 [7343-20 Metric] | Avnet Abacus |
TC 470uF 6,3V 10% Case Y low p. | Rutronik |
TAJ Series 470 uF ▒10 % 6.3 V Surface Mount Low Profile Tantalum Chip Capacitor | Future Electronics |
Conventional MnO2,470 uF,6.3 V | AVX TAJY477K006RNJ | RS Americas |
470UF 6.3V 10% Y 2917 | TTI Europe |
Where can I find additional details, specifications and documents for a TAJY477K006RNJ?
Additional datasheets, footprints and schematics for TAJY477K006RNJ are listed on our Part Details page. You can also find images and similar parts to TAJY477K006RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJY477K006RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJY477K006RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJY477K006RNJ fall under?
The TAJY477K006RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJY477K006RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJY477K006RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJY477K006RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJY477K006RNJ have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TAJY477K006RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJY477K006RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJY477K006RNJ?
You can fill out our help required form which you can use to request a quote for TAJY477K006RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.