Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 47µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.7ohm |
RoHS Compliant | Yes |
Tantalum Capacitors-Solid SMD 16V 47uF 20% | Rapid Electronics |
Capacitor Tant, 47Uf, 16V, 0.7 Ohm, 0.2, 2917 | Newark Electronics |
Conventional MnO2,47 uF,16 V | AVX TAJY476M016RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 47 uF, 16 V, � 20%, -55 �C, 125 �C, 2917 [7343-20 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJY476M016RNJ.?
Additional datasheets, footprints and schematics for TAJY476M016RNJ. are listed on our Part Details page. You can also find images and similar parts to TAJY476M016RNJ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJY476M016RNJ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJY476M016RNJ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJY476M016RNJ. fall under?
The TAJY476M016RNJ. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJY476M016RNJ. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJY476M016RNJ. you can contact the distributor directly for product support, shipping queries etc.
Is the TAJY476M016RNJ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJY476M016RNJ. have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, RS Americas and Avnet Abacus have stock available or on a lead time for TAJY476M016RNJ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJY476M016RNJ. often in real-time on the comparison pages.
What if I can't find stock of TAJY476M016RNJ.?
You can fill out our help required form which you can use to request a quote for TAJY476M016RNJ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.