Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 330µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | - |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.3ohm |
Manufacturer Size Code | Y |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Lead Spacing | 4.4mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Capacitor Tant, 330Uf, 4V, 2917 10% | Newark Electronics |
Surface Mount Tantalum Capacitor, 330 uF, 4 V, ± 10%, -55 °C, 125 °C, 2917 [7343-20 Metric] | Avnet America |
Conventional MnO2,330 uF,4 V | AVX TAJY337K004RNJ | RS Americas |
CAP, 330µF, 4V, 10%, 2917, SMD | element14 |
Surface Mount Tantalum Capacitor, 330 uF, 4 V, � 10%, -55 �C, 125 �C, 2917 [7343-20 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJY337K004RNJ?
Additional datasheets, footprints and schematics for TAJY337K004RNJ are listed on our Part Details page. You can also find images and similar parts to TAJY337K004RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJY337K004RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJY337K004RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJY337K004RNJ fall under?
The TAJY337K004RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJY337K004RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJY337K004RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJY337K004RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJY337K004RNJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for TAJY337K004RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJY337K004RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJY337K004RNJ?
You can fill out our help required form which you can use to request a quote for TAJY337K004RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.