Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 33µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 0.5ohm |
RoHS Compliant | Yes |
Capacitor Tant, 33Uf, 25V, 0.5 Ohm, 0.1, 2917 | Newark Electronics |
TAJ Series 33 uF ▒10 % 25 V Surface Mount Low Profile Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 33 uF, 25 V, ± 10%, -55 °C, 125 °C, 2917 [7343-20 Metric] | Avnet America |
Conventional MnO2,33 uF,25 V | AVX TAJY336K025RNJ | RS Americas |
CAP, 33µF, 25V, 10%, 2917, SMD | element14 |
Surface Mount Tantalum Capacitor, 33 uF, 25 V, � 10%, -55 �C, 125 �C, 2917 [7343-20 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJY336K025RNJ?
Additional datasheets, footprints and schematics for TAJY336K025RNJ are listed on our Part Details page. You can also find images and similar parts to TAJY336K025RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJY336K025RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJY336K025RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJY336K025RNJ fall under?
The TAJY336K025RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJY336K025RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJY336K025RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJY336K025RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJY336K025RNJ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TAJY336K025RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJY336K025RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJY336K025RNJ?
You can fill out our help required form which you can use to request a quote for TAJY336K025RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.