Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 220µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 0.3ohm |
RoHS Compliant | Yes |
Capacitor Tant, 220Uf, 4V, 2917 20% | Newark Electronics |
Surface Mount Tantalum Capacitor, 220 uF, 4 V, ± 20%, -55 °C, 125 °C, 2917 [7343-20 Metric] | Avnet America |
Conventional MnO2,220 uF,4 V | AVX TAJY227M004RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 220 uF, 4 V, � 20%, -55 �C, 125 �C, 2917 [7343-20 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJY227M004RNJ?
Additional datasheets, footprints and schematics for TAJY227M004RNJ are listed on our Part Details page. You can also find images and similar parts to TAJY227M004RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJY227M004RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJY227M004RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJY227M004RNJ fall under?
The TAJY227M004RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJY227M004RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJY227M004RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJY227M004RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJY227M004RNJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TAJY227M004RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJY227M004RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJY227M004RNJ?
You can fill out our help required form which you can use to request a quote for TAJY227M004RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.